Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 903861-XC7A75T-1FGG6
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Package: 676-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 300
Family Name: XC7A75
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA, ARTIX-7, 300 I/O, FBGA-676; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A75T-1FGG676I
IC FPGA 300 I/O 676FBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7A75T-1FGG676I-ND | 903861-XC7A75T-1FGG676I | 32AC9811 | XC7A75T-1FGG676I | XC7A75T-1FGG676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676I | Fpga, Artix-7, 300 I/o, Fbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 676-BGA | Other; 676-FBGA (27x27) | Other; FBGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 11800 |