Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A75T-1FGG676C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A75T-1FGG676C-ND
FPGAs (Field Programmable Gate Array) XC7A75T-1FGG676C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA

Artix-7 Field Programmable Gate Array (FPGA) IC 300 3870720 75520 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C - 811948-XC7A75T-1FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C
811948-XC7A75T-1FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C 811948-XC7A75T-1FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 811948-XC7A75T-1FGG6 76C Packaging: Tray Mounting Style: SMD Number of I/O: 300 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 811948-XC7A75T-1FGG676C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 300
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 676-BGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
Fpga, Artix-7, 300 I/o, Fbga-676; No. Of Logic Blocks Amd Xilinx - 32AC9810 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 300 I/o, Fbga-676; No. Of Logic Blocks Amd Xilinx
32AC9810
Fpga, Artix-7, 300 I/o, Fbga-676; No. Of Logic Blocks Amd Xilinx 32AC9810
FPGA, ARTIX-7, 300 I/O, FBGA-676; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 300 I/O, FBGA-676; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:3780Kbit; No. of I/O s:300I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-1FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-1FGG676C
IC FPGA 300 I/O 676FBGA

IC FPGA 300 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A75T-1FGG676C
FPGA - Field Programmable Gate Array XC7A75T-1FGG676C
FPGA - Field Programmable Gate Array XC7A75T-1FGG676C

FPGA - Field Programmable Gate Array XC7A75T-1FGG676C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A75T-1FGG676C-ND 811948-XC7A75T-1FGG676C 32AC9810 XC7A75T-1FGG676C XC7A75T-1FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG676C Fpga, Artix-7, 300 I/o, Fbga-676; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 676-BGA Other; FBGA
Pins 676 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 75520 11800
Unlock Full Specs
to access all available technical data