Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A75T-1FGG484C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1920-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1920-ND
FPGAs (Field Programmable Gate Array) 122-1920-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG484C - 851713-XC7A75T-1FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG484C
851713-XC7A75T-1FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG484C 851713-XC7A75T-1FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 851713-XC7A75T-1FGG4 84C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 285 3870720 75520 Package: Tray Number of I/O: 285 Family Name: XC7A75 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 851713-XC7A75T-1FGG484C
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 285 3870720 75520
Package: Tray
Number of I/O: 285
Family Name: XC7A75
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-1FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-1FGG484C
IC FPGA 285 I/O 484FBGA

IC FPGA 285 I/O 484FBGA

Supplier's Site
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6489 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6489
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6489
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:3780Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:11800; No. of Macrocells:75520; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:3780Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A75T-1FGG484C
FPGA - Field Programmable Gate Array XC7A75T-1FGG484C
FPGA - Field Programmable Gate Array XC7A75T-1FGG484C

FPGA - Field Programmable Gate Array XC7A75T-1FGG484C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1920-ND 851713-XC7A75T-1FGG484C XC7A75T-1FGG484C 47AC6489 XC7A75T-1FGG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-1FGG484C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; FCBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details