Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A50T-L2CPG236E

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A50T-L2CPG236E-ND
FPGAs (Field Programmable Gate Array) XC7A50T-L2CPG236E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E - 851368-XC7A50T-L2CPG236E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E
851368-XC7A50T-L2CPG236E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E 851368-XC7A50T-L2CPG236E
Manufacturer: Xilinx Inc. Win Source Part Number: 851368-XC7A50T-L2CPG 236E Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160 Package: Tray Number of I/O: 106 Family Name: XC7A50 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 851368-XC7A50T-L2CPG236E
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160
Package: Tray
Number of I/O: 106
Family Name: XC7A50
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-L2CPG236E
FPGA - Field Programmable Gate Array XC7A50T-L2CPG236E
FPGA - Field Programmable Gate Array XC7A50T-L2CPG236E

FPGA - Field Programmable Gate Array XC7A50T-L2CPG236E

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-L2CPG236E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-L2CPG236E
IC FPGA 106 I/O 238CSBGA

IC FPGA 106 I/O 238CSBGA

Supplier's Site
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx - 47AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx
47AC6469
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx 47AC6469
FPGA, ARTIX-7, 150 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A50T-L2CPG236E-ND 851368-XC7A50T-L2CPG236E XC7A50T-L2CPG236E XC7A50T-L2CPG236E 47AC6469
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L2CPG236E FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx
Package Type Other; 238-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 238 236
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details