Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318008-XC7A50T-L1CS
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 210
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A50
RoHS Status: ROHS3 Compliant
FPGA - Field Programmable Gate Array XC7A50T-L1CSG324I
IC FPGA 210 I/O 324CSBGA
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:210I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7A50T-L1CSG324I-ND | 1318008-XC7A50T-L1CSG324I | XC7A50T-L1CSG324I | XC7A50T-L1CSG324I | 47AC6468 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; 324-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Pins | 324 | 324 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 52160 | 8150 |