Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-L1CPG236I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323450-XC7A50T-L1CP G236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323450-XC7A50T-L1CP G236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323450-XC7A50T-L1CPG236I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323450-XC7A50T-L1CPG236I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323450-XC7A50T-L1CPG236I
Manufacturer: AMD Xilinx Win Source Part Number: 1323450-XC7A50T-L1CP G236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323450-XC7A50T-L1CPG236I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 240
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A50T-L1CPG236I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A50T-L1CPG236I-ND
FPGAs (Field Programmable Gate Array) XC7A50T-L1CPG236I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-L1CPG236I
FPGA - Field Programmable Gate Array XC7A50T-L1CPG236I
FPGA - Field Programmable Gate Array XC7A50T-L1CPG236I

FPGA - Field Programmable Gate Array XC7A50T-L1CPG236I

Buy Now Datasheet
Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx - 47AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx
47AC6467
Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx 47AC6467
FPGA, ARTIX-7, 106 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:106I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 106 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:-; Total RAM Bits:2700Kbit; No. of I/O s:106I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-L1CPG236I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-L1CPG236I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-L1CPG236I
IC FPGA 106 I/O 238CSBGA

IC FPGA 106 I/O 238CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323450-XC7A50T-L1CPG236I XC7A50T-L1CPG236I-ND XC7A50T-L1CPG236I 47AC6467 XC7A50T-L1CPG236I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 106 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 8150
Package Type Other; 238-LFBGA, CSPBGA Other; 238-LFBGA, CSPBGA Other; CSBGA PBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details