Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A50T-2FTG256I

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1918-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1918-ND
FPGAs (Field Programmable Gate Array) 122-1918-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-2FTG256I
FPGA - Field Programmable Gate Array XC7A50T-2FTG256I
FPGA - Field Programmable Gate Array XC7A50T-2FTG256I

FPGA - Field Programmable Gate Array XC7A50T-2FTG256I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-2FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site
Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 47AC6485 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
47AC6485
Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 47AC6485
FPGA, ARTIX-7, 150 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1918-ND XC7A50T-2FTG256I XC7A50T-2FTG256I 47AC6485
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
Package Type Other; 256-LBGA Other; FTBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details