Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
FPGA - Field Programmable Gate Array XC7A50T-2FTG256C
FPGA, ARTIX-7, 150 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
IC FPGA 170 I/O 256FTBGA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7A50T-2FTG256C-ND | XC7A50T-2FTG256C | 47AC6484 | XC7A50T-2FTG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; FTBGA | ||
| Pins | 256 | 256 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 8150 |