Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I XC7A50T-2FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799955-XC7A50T-2FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Family Name: XC7A50T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1A3P250L-FGG484; A3P1000L-FG484YI; M1A3P250L-1FG484I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799955-XC7A50T-2FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Family Name: XC7A50T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1A3P250L-FGG484; A3P1000L-FG484YI; M1A3P250L-1FG484I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Artix-7 FPGA, part number 32AC9809, features 250 I/O pins and is housed in a 484-pin FBGA package. It includes 8,150 logic blocks and 52,160 macrocells, making it suitable for a variety of applications requiring moderate to high logic density. The device operates predominantly at a core voltage of 1.0V, with options for lower voltage operation in specific speed grades, which can help reduce power consumption. The FPGA supports multiple temperature ranges, including commercial, industrial, and military specifications, allowing for flexibility in deployment across different environments. Additionally, it offers a total RAM capacity of 2,700 Kbits, enhancing its capability for data processing tasks. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Artix-7 FPGA, part number 32AC9809, features 250 I/O pins and is housed in a 484-pin FBGA package. It includes 8,150 logic blocks and 52,160 macrocells, making it suitable for a variety of applications requiring moderate to high logic density. The device operates predominantly at a core voltage of 1.0V, with options for lower voltage operation in specific speed grades, which can help reduce power consumption. The FPGA supports multiple temperature ranges, including commercial, industrial, and military specifications, allowing for flexibility in deployment across different environments. Additionally, it offers a total RAM capacity of 2,700 Kbits, enhancing its capability for data processing tasks. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I - 799955-XC7A50T-2FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I
799955-XC7A50T-2FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I 799955-XC7A50T-2FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 799955-XC7A50T-2FGG4 84I Series: Artix-7 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Family Name: XC7A50T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1A3P250L-FGG484; A3P1000L-FG484YI; M1A3P250L-1FG484I; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799955-XC7A50T-2FGG484I
Series: Artix-7
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 250
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Family Name: XC7A50T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): M1A3P250L-FGG484; A3P1000L-FG484YI; M1A3P250L-1FG484I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1917-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1917-ND
FPGAs (Field Programmable Gate Array) 122-1917-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Buy Now Datasheet
Fpga, Artix-7, 250 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx
32AC9809
Fpga, Artix-7, 250 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx 32AC9809
FPGA, ARTIX-7, 250 I/O, FBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-2FGG484I
FPGA - Field Programmable Gate Array XC7A50T-2FGG484I
FPGA - Field Programmable Gate Array XC7A50T-2FGG484I

FPGA - Field Programmable Gate Array XC7A50T-2FGG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-2FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-2FGG484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799955-XC7A50T-2FGG484I 122-1917-ND 32AC9809 XC7A50T-2FGG484I XC7A50T-2FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 250 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 8150
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Package Type Other; 484-BBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details