Manufacturer: Xilinx Inc.
Win Source Part Number: 758149-XC7A50T-2FGG4
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 250
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Family Name: XC7A50T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; A3P1000L-FGG484Y;
Introduction Date: June 21, 2010
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA
FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-2; Total RAM Bits:2700Kbit; No. of I/O's:250I/O's; Clock RoHS Compliant: Yes
IC FPGA 250 I/O 484FBGA
FPGA - Field Programmable Gate Array XC7A50T-2FGG484C
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 758149-XC7A50T-2FGG484C | 122-2082-ND | 47AC2243 | XC7A50T-2FGG484C | XC7A50T-2FGG484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2FGG484C | FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 52160 | 8150 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other | |||
| Package Type | Other; 484-BBGA | Other; FPBGA |