Artix-7 Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 758690-XC7A50T-2CSG3
Mounting Style: SMD
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Categories: Integrated Circuits
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
The number of I/O: 150
Supply Voltage (V): 0.95V ~ 1.05V
IC FPGA 150 I/O 324CSBGA
FPGA - Field Programmable Gate Array XC7A50T-2CSG325I
FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
CSBGA-325 Programmable Logic Device (CPLDs/FPGAs) ROHS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2101-ND | 758690-XC7A50T-2CSG325I | XC7A50T-2CSG325I | XC7A50T-2CSG325I | 47AC6483 | XC7A50T-2CSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | Electronic Wholesale - XC7A50T-2CSG325I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) |
| Package Type | Other; 324-LFBGA, CSPBGA | PBGA | Other; CSBGA | SBGA | ||
| Pins | 324 | 325 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other |