Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I XC7A50T-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852634-XC7A50T-2CSG3 24I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 2764800 52160 Package: Tray Number of I/O: 210 Family Name: XC7A50 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852634-XC7A50T-2CSG3 24I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 2764800 52160 Package: Tray Number of I/O: 210 Family Name: XC7A50 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I - 852634-XC7A50T-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I
852634-XC7A50T-2CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I 852634-XC7A50T-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 852634-XC7A50T-2CSG3 24I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 210 2764800 52160 Package: Tray Number of I/O: 210 Family Name: XC7A50 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852634-XC7A50T-2CSG324I
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 210 2764800 52160
Package: Tray
Number of I/O: 210
Family Name: XC7A50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A50T-2CSG324I-ND
FPGAs (Field Programmable Gate Array) XC7A50T-2CSG324I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC6481 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC6481
Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC6481
FPGA, ARTIX-7, 150 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-2CSG324I
FPGA - Field Programmable Gate Array XC7A50T-2CSG324I
FPGA - Field Programmable Gate Array XC7A50T-2CSG324I

FPGA - Field Programmable Gate Array XC7A50T-2CSG324I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-2CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852634-XC7A50T-2CSG324I XC7A50T-2CSG324I-ND 47AC6481 XC7A50T-2CSG324I XC7A50T-2CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Pins 324 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 8150
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details