Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998088-XC7A50T-2CSG3
Operating Supply Voltage: 1 V
RAM Size: 337.5 kB
Number of Pins: 324
Number of Logic Elements/Cells: 52160
Propagation Delay: 850 ps
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC7A50T-1CSG324C; XC7A50T-L1CSG324I; XC7A50T-1CSG324I; M2S050-VFG400XC7A50T
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 210
Number of Logic Blocks (LABs): 4075
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 65200
IC FPGA 210 I/O 324CSBGA
FPGA, ARTIX-7, 150 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A50T-2CSG324C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2194-ND | 998088-XC7A50T-2CSG324C | XC7A50T-2CSG324C | 47AC6480 | XC7A50T-2CSG324C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CSG324C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 324-LFBGA, CSPBGA | PBGA | Other; CSBGA | ||
| Pins | 324 | 324 | 324 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 52160 | 8150 | |||
| Registers | 65200 |