Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214380-XC7A50T-2CPG2
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 236-CSBGA (10x10)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FPGA 106 I/O 238CSBGA
FPGA, ARTIX-7, 150 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:5216; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:2; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A50T-2CPG236I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-2181-ND | 214380-XC7A50T-2CPG236I | XC7A50T-2CPG236I | 47AC6479 | XC7A50T-2CPG236I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-2CPG236I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Package Type | Other; 238-LFBGA, CSPBGA | Other; 236-CSBGA (10x10) | PBGA | Other; CSBGA | |
| Pins | 238 | 236 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 52160 | 8150 |