Manufacturer: Xilinx Inc.
Win Source Part Number: 214379-XC7A50T-1FTG2
Mounting: SMD (SMT)
Number of I/O: 170
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA
FPGA, ARTIX-7, 150 I/O, FTBGA-256; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
IC FPGA 170 I/O 256FTBGA
FPGA - Field Programmable Gate Array XC7A50T-1FTG256I
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214379-XC7A50T-1FTG256I | 122-1998-ND | 47AC6478 | XC7A50T-1FTG256I | XC7A50T-1FTG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FTG256I | FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 150 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 52160 | 8150 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; FTBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other |