Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I XC7A50T-1FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037466-XC7A50T-1FGG4 84I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037466-XC7A50T-1FGG4 84I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I - 037466-XC7A50T-1FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I
037466-XC7A50T-1FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I 037466-XC7A50T-1FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 037466-XC7A50T-1FGG4 84I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037466-XC7A50T-1FGG484I
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1915-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1915-ND
FPGAs (Field Programmable Gate Array) 122-1915-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 2764800 52160 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-1FGG484I
FPGA - Field Programmable Gate Array XC7A50T-1FGG484I
FPGA - Field Programmable Gate Array XC7A50T-1FGG484I

FPGA - Field Programmable Gate Array XC7A50T-1FGG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-1FGG484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6477 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6477
Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6477
FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FCBGA-484; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037466-XC7A50T-1FGG484I 122-1915-ND XC7A50T-1FGG484I XC7A50T-1FGG484I 47AC6477
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1FGG484I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 250 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 52160 8150
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details