Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-1CSG325C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316606-XC7A50T-1CSG 325C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1316606-XC7A50T-1CSG 325C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316606-XC7A50T-1CSG325C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316606-XC7A50T-1CSG325C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316606-XC7A50T-1CSG325C
Manufacturer: AMD Xilinx Win Source Part Number: 1316606-XC7A50T-1CSG 325C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A50 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316606-XC7A50T-1CSG325C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 150
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A50T-1CSG325C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A50T-1CSG325C-ND
FPGAs (Field Programmable Gate Array) XC7A50T-1CSG325C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 150 2764800 52160 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-1CSG325C
FPGA - Field Programmable Gate Array XC7A50T-1CSG325C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx - 47AC6475 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx
47AC6475
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx 47AC6475
FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CSG325C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-1CSG325C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-1CSG325C
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1316606-XC7A50T-1CSG325C XC7A50T-1CSG325C-ND XC7A50T-1CSG325C 47AC6475 XC7A50T-1CSG325C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 8150
Package Type Other; 324-LFBGA, CSPBGA Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details