Manufacturer: Xilinx Inc.
Win Source Part Number: 037134-XC7A50T-1CSG3
Mounting: SMD (SMT)
Number of I/O: 210
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Family Name: XC7A50T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG324I; A3P600L-FGG324Y; A3P600L-FGG324; A3P600L-1FG324I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
FPGA - Field Programmable Gate Array XC7A50T-1CSG324I
IC FPGA 210 I/O 324CSBGA
FPGA, ARTIX-7, 150 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 037134-XC7A50T-1CSG324I | 122-2127-ND | XC7A50T-1CSG324I | XC7A50T-1CSG324I | 47AC6474 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CSG324I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 52160 | 8150 | |||
| Package Type | Other; 324-CSPBGA (15x15) | Other; 324-LFBGA, CSPBGA | PBGA | Other; CSBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other |