Manufacturer: Xilinx Inc.
Win Source Part Number: 851921-XC7A50T-1CSG3
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 210 2764800 52160
Package: Tray
Number of I/O: 210
Family Name: XC7A50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2195, XC7A50T-1CSG324C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 2764800 52160 324-LFBGA, CSPBGA
FPGA - Field Programmable Gate Array XC7A50T-1CSG324C
FPGA, ARTIX-7, 150 I/O, CSBGA-324; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes
IC FPGA 210 I/O 324CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 851921-XC7A50T-1CSG324C | 122-2195-ND | XC7A50T-1CSG324C | 47AC6473 | XC7A50T-1CSG324C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CSG324C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 150 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA | ||
| Pins | 324 | 324 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 8150 |