Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C XC7A50T-1CPG236C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903860-XC7A50T-1CPG2 36C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA Package: 238-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 238-CSBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903860-XC7A50T-1CPG2 36C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA Package: 238-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 238-CSBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C - 903860-XC7A50T-1CPG236C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C
903860-XC7A50T-1CPG236C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C 903860-XC7A50T-1CPG236C
Manufacturer: Xilinx Inc. Win Source Part Number: 903860-XC7A50T-1CPG2 36C Series: Artix-7 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA Package: 238-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC7A50 Categories: Integrated Circuits (ICs) Case / Package: 238-CSBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903860-XC7A50T-1CPG236C
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA
Package: 238-LFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 106
Family Name: XC7A50
Categories: Integrated Circuits (ICs)
Case / Package: 238-CSBGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A50T-1CPG236C-ND
FPGAs (Field Programmable Gate Array) XC7A50T-1CPG236C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 2764800 52160 238-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx - 47AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx
47AC6471
Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx 47AC6471
FPGA, ARTIX-7, 150 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-236; No. of Logic Blocks:8150; No. of Macrocells:52160; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:2700Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-1CPG236C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-1CPG236C
IC FPGA 106 I/O 238CSBGA

IC FPGA 106 I/O 238CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A50T-1CPG236C
FPGA - Field Programmable Gate Array XC7A50T-1CPG236C
FPGA - Field Programmable Gate Array XC7A50T-1CPG236C

FPGA - Field Programmable Gate Array XC7A50T-1CPG236C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903860-XC7A50T-1CPG236C XC7A50T-1CPG236C-ND 47AC6471 XC7A50T-1CPG236C XC7A50T-1CPG236C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-1CPG236C FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 150 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 238-CSBGA (10x10) Other; 238-LFBGA, CSPBGA Other; CSBGA PBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 238 236
Logic Cells / Logic Blocks 8150
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details