Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A35T-L2CPG236E

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A35T-L2CPG236E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A35T-L2CPG236E-ND
FPGAs (Field Programmable Gate Array) XC7A35T-L2CPG236E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318020-XC7A35T-L2CPG236E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318020-XC7A35T-L2CPG236E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318020-XC7A35T-L2CPG236E
Manufacturer: AMD Xilinx Win Source Part Number: 1318020-XC7A35T-L2CP G236E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318020-XC7A35T-L2CPG236E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 240
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-L2CPG236E
FPGA - Field Programmable Gate Array XC7A35T-L2CPG236E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-L2CPG236E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-L2CPG236E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-L2CPG236E
IC FPGA 106 I/O 238CSBGA

IC FPGA 106 I/O 238CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A35T-L2CPG236E-ND 1318020-XC7A35T-L2CPG236E XC7A35T-L2CPG236E XC7A35T-L2CPG236E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 238-LFBGA, CSPBGA Other; 238-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LI-20 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details