Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A35T-L1FGG484I

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A35T-L1FGG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A35T-L1FGG484I-ND
FPGAs (Field Programmable Gate Array) XC7A35T-L1FGG484I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318125-XC7A35T-L1FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318125-XC7A35T-L1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318125-XC7A35T-L1FGG484I
Manufacturer: AMD Xilinx Win Source Part Number: 1318125-XC7A35T-L1FG G484I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 250 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-BBGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318125-XC7A35T-L1FGG484I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 250
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-L1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-L1FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-L1FGG484I
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-L1FGG484I
FPGA - Field Programmable Gate Array XC7A35T-L1FGG484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A35T-L1FGG484I-ND 1318125-XC7A35T-L1FGG484I XC7A35T-L1FGG484I XC7A35T-L1FGG484I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details