Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-3CSG324E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318035-XC7A35T-3CSG 324E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318035-XC7A35T-3CSG 324E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318035-XC7A35T-3CSG324E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318035-XC7A35T-3CSG324E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318035-XC7A35T-3CSG324E
Manufacturer: AMD Xilinx Win Source Part Number: 1318035-XC7A35T-3CSG 324E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318035-XC7A35T-3CSG324E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 210
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A35T-3CSG324E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A35T-3CSG324E-ND
FPGAs (Field Programmable Gate Array) XC7A35T-3CSG324E-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-3CSG324E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-3CSG324E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-3CSG324E
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-3CSG324E
FPGA - Field Programmable Gate Array XC7A35T-3CSG324E
FPGA - Field Programmable Gate Array XC7A35T-3CSG324E

FPGA - Field Programmable Gate Array XC7A35T-3CSG324E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318035-XC7A35T-3CSG324E XC7A35T-3CSG324E-ND XC7A35T-3CSG324E XC7A35T-3CSG324E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 33280
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details