Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I XC7A35T-2FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852114-XC7A35T-2FTG2 56I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 170 1843200 33208 Package: Tray Number of I/O: 170 Family Name: XC7A35 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852114-XC7A35T-2FTG2 56I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 170 1843200 33208 Package: Tray Number of I/O: 170 Family Name: XC7A35 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I - 852114-XC7A35T-2FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I
852114-XC7A35T-2FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I 852114-XC7A35T-2FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 852114-XC7A35T-2FTG2 56I Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 170 1843200 33208 Package: Tray Number of I/O: 170 Family Name: XC7A35 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852114-XC7A35T-2FTG256I
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 170 1843200 33208
Package: Tray
Number of I/O: 170
Family Name: XC7A35
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1912-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1912-ND
FPGAs (Field Programmable Gate Array) 122-1912-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-2FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-2FTG256I
FPGA - Field Programmable Gate Array XC7A35T-2FTG256I
FPGA - Field Programmable Gate Array XC7A35T-2FTG256I

FPGA - Field Programmable Gate Array XC7A35T-2FTG256I

Buy Now Datasheet
Fpga, Artix-7, 100 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 47AC6466 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 100 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
47AC6466
Fpga, Artix-7, 100 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 47AC6466
FPGA, ARTIX-7, 100 I/O, FTBGA-256; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 100 I/O, FTBGA-256; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852114-XC7A35T-2FTG256I 122-1912-ND XC7A35T-2FTG256I XC7A35T-2FTG256I 47AC6466
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 100 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
Package Type Other; 256-LBGA Other; FTBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details