Manufacturer: Xilinx Inc.
Win Source Part Number: 743297-XC7A35T-2FTG2
Family Name: XC7A35T
Reference case: BGA
Reference Date Code: 1741+
Alternative Parts (Cross-Reference): LFEC3E-5FN256C; LFEC3E-4F256CES; LFEC3E-5F256C;
Introduction Date: June 21, 2010
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA
IC FPGA 170 I/O 256FTBGA
FPGA - Field Programmable Gate Array XC7A35T-2FTG256C
FPGA, ARTIX-7, 100 I/O, FTBGA-256; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 743297-XC7A35T-2FTG256C | 122-2203-ND | XC7A35T-2FTG256C | XC7A35T-2FTG256C | 47AC6465 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FTG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 100 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 256-LBGA | Other; FTBGA | |||
| Pins | 256 | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other |