Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C XC7A35T-2FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214377-XC7A35T-2FGG4 84C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214377-XC7A35T-2FGG4 84C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C - 214377-XC7A35T-2FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C
214377-XC7A35T-2FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C 214377-XC7A35T-2FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 214377-XC7A35T-2FGG4 84C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214377-XC7A35T-2FGG484C
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2076-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2076-ND
FPGAs (Field Programmable Gate Array) 122-2076-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-2FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-2FGG484C
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-2FGG484C
FPGA - Field Programmable Gate Array XC7A35T-2FGG484C
FPGA - Field Programmable Gate Array XC7A35T-2FGG484C

FPGA - Field Programmable Gate Array XC7A35T-2FGG484C

Buy Now Datasheet
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx - 47AC2240 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
47AC2240
Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx 47AC2240
FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-2; Total RAM Bits:1800Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 250 I/O, FPBGA-484; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FPBGA; No. of Pins:484Pins; No. of Speed Grades:-2; Total RAM Bits:1800Kbit; No. of I/O s:250I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214377-XC7A35T-2FGG484C 122-2076-ND XC7A35T-2FGG484C XC7A35T-2FGG484C 47AC2240
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2FGG484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 250 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 33208 5200
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FPBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details