Manufacturer: Xilinx Inc.
Win Source Part Number: 758148-XC7A35T-2CSG3
Mounting Style: SMD
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Family Name: XC7A35T
Categories: Integrated Circuits
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA, CSPBGA
Alternative Parts (Cross-Reference): A3P1000L-FGG324YI; A3P1000L-1FG324YI; A3P600L-FG324;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
The number of I/O: 210
Supply Voltage (V): 0.95V ~ 1.05V
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA
FPGA - Field Programmable Gate Array XC7A35T-2CSG324I
FPGA, ARTIX-7, 100 I/O, CSBGA-324; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
IC FPGA 210 I/O 324CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 758148-XC7A35T-2CSG324I | 122-2196-ND | XC7A35T-2CSG324I | 47AC6464 | XC7A35T-2CSG324I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-2CSG324I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 100 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 33208 | 5200 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other | |||
| Package Type | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA |