Xilinx, Inc. No. Of Logic Blocks Amd Xilinx XC7A35T-2CPG236I.

Description
No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes
Description
No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Logic Blocks Amd Xilinx - 32AC4611 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Logic Blocks Amd Xilinx
32AC4611
No. Of Logic Blocks Amd Xilinx 32AC4611
No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:2; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD)
Product Number 32AC4611
Product Name No. Of Logic Blocks Amd Xilinx
Macrocells 33280
Logic Cells / Logic Blocks 5200
Package Type Other; CSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 624 pins
View Details
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details