Manufacturer: Xilinx Inc.
Win Source Part Number: 799954-XC7A35T-1FTG2
Series: Artix-7
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 170
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Family Name: XC7A35T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO3LF-9400C-6BG25
Introduction Date: June 21, 2010
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA
IC FPGA 170 I/O 256FTBGA
FTBGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS
FPGA, ARTIX-7, 170 I/O, FTBGA-256; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:170I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A35T-1FTG256C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799954-XC7A35T-1FTG256C | 122-1910-ND | XC7A35T-1FTG256C | XC7A35T-1FTG256C | 32AC9804 | XC7A35T-1FTG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1FTG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Fpga, Artix-7, 170 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 33208 | 5200 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other | ||||
| Package Type | Other; 256-LBGA | TBGA | Other; FTBGA |