Manufacturer: Xilinx Inc.
Win Source Part Number: 084762-XC7A35T-1FGG4
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 250 1843200 33280 484-BBGA
IC FPGA 250 I/O 484FCBGA
IC FPGA 250 I/O 484FBGA
FPGA - Field Programmable Gate Array XC7A35T-1FGG484I
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084762-XC7A35T-1FGG484I | 122-1909-ND | 903-XC7A35T-1FGG484I | XC7A35T-1FGG484I | XC7A35T-1FGG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1FGG484I | FPGAs (Field Programmable Gate Array) | IC FPGA 250 I/O 484FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 33208 | 33208 | |||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BBGA | Other; 484-BBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other; 1V | Other |