Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I XC7A35T-1CSG325I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 735898-XC7A35T-1CSG3 25I Mounting Style: SMD Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 150 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 735898-XC7A35T-1CSG3 25I Mounting Style: SMD Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 150 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I - 735898-XC7A35T-1CSG325I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I
735898-XC7A35T-1CSG325I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I 735898-XC7A35T-1CSG325I
Manufacturer: Xilinx Inc. Win Source Part Number: 735898-XC7A35T-1CSG3 25I Mounting Style: SMD Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33208 Total RAM Bits: 1843200 Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 150 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 735898-XC7A35T-1CSG325I
Mounting Style: SMD
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33208
Total RAM Bits: 1843200
Categories: Integrated Circuits
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
The number of I/O: 150
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now
FPGAs (Field Programmable Gate Array) - 122-2104-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2104-ND
FPGAs (Field Programmable Gate Array) 122-2104-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 1843200 33280 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 150 1843200 33280 324-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Artix-7, 100 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx - 47AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 100 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx
47AC6460
Fpga, Artix-7, 100 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx 47AC6460
FPGA, ARTIX-7, 100 I/O, CSBGA-325; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 100 I/O, CSBGA-325; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-1CSG325I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-1CSG325I
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-1CSG325I
FPGA - Field Programmable Gate Array XC7A35T-1CSG325I
FPGA - Field Programmable Gate Array XC7A35T-1CSG325I

FPGA - Field Programmable Gate Array XC7A35T-1CSG325I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 735898-XC7A35T-1CSG325I 122-2104-ND 47AC6460 XC7A35T-1CSG325I XC7A35T-1CSG325I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 100 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 33208 5200
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Package Type Other; 324-LFBGA, CSPBGA Other; CSBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details