Manufacturer: Xilinx Inc.
Win Source Part Number: 852075-XC7A35T-1CSG3
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 150 1843200 33208
Package: Tray
Number of I/O: 150
Family Name: XC7A35
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2102, XC7A35T-1CSG325C-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 1843200 33280 324-LFBGA, CSPBGA
FPGA, ARTIX-7, 100 I/O, CSBGA-325; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes
FPGA - Field Programmable Gate Array XC7A35T-1CSG325C
IC FPGA 150 I/O 324CSBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 852075-XC7A35T-1CSG325C | 122-2102-ND | 47AC6459 | XC7A35T-1CSG325C | XC7A35T-1CSG325C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG325C | FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 100 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA | ||
| Pins | 324 | 325 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 5200 |