Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I XC7A35T-1CSG324I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982427-XC7A35T-1CSG3 24I RAM Size: 225 kB Number of Pins: 324 Number of Logic Elements/Cells: 33280 Propagation Delay: 1.09 ns Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 950 mV Turn-On Delay Time: 1.09 ns Number of I/Os: 210 Number of Logic Blocks (LABs): 2600 Max Operating Temperature: 100 °C Speed Grade: 1
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982427-XC7A35T-1CSG3 24I RAM Size: 225 kB Number of Pins: 324 Number of Logic Elements/Cells: 33280 Propagation Delay: 1.09 ns Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 950 mV Turn-On Delay Time: 1.09 ns Number of I/Os: 210 Number of Logic Blocks (LABs): 2600 Max Operating Temperature: 100 °C Speed Grade: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I - 982427-XC7A35T-1CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I
982427-XC7A35T-1CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I 982427-XC7A35T-1CSG324I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982427-XC7A35T-1CSG3 24I RAM Size: 225 kB Number of Pins: 324 Number of Logic Elements/Cells: 33280 Propagation Delay: 1.09 ns Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 950 mV Turn-On Delay Time: 1.09 ns Number of I/Os: 210 Number of Logic Blocks (LABs): 2600 Max Operating Temperature: 100 °C Speed Grade: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982427-XC7A35T-1CSG324I
RAM Size: 225 kB
Number of Pins: 324
Number of Logic Elements/Cells: 33280
Propagation Delay: 1.09 ns
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 950 mV
Turn-On Delay Time: 1.09 ns
Number of I/Os: 210
Number of Logic Blocks (LABs): 2600
Max Operating Temperature: 100 °C
Speed Grade: 1

Buy Now
FPGAs (Field Programmable Gate Array) - 122-2086-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2086-ND
FPGAs (Field Programmable Gate Array) 122-2086-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 1843200 33280 324-LFBGA, CSPBGA

Buy Now Datasheet
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 47AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
47AC2239
Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 47AC2239
FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:1800Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 210 I/O, CSBGA-324; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:-1; Total RAM Bits:1800Kbit; No. of I/O's:210I/O's; Clock RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-1CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-1CSG324I
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-1CSG324I
FPGA - Field Programmable Gate Array XC7A35T-1CSG324I
FPGA - Field Programmable Gate Array XC7A35T-1CSG324I

FPGA - Field Programmable Gate Array XC7A35T-1CSG324I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 982427-XC7A35T-1CSG324I 122-2086-ND 47AC2239 XC7A35T-1CSG324I XC7A35T-1CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CSG324I FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 210 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 33280 5200
Pins 324 324 324
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Propagation Delay 1.09 ns
Unlock Full Specs
to access all available technical data