Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-1CPG236I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318015-XC7A35T-1CPG 236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2192,XC7A35T-1CP G236I-ND Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318015-XC7A35T-1CPG 236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2192,XC7A35T-1CP G236I-ND Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318015-XC7A35T-1CPG236I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318015-XC7A35T-1CPG236I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318015-XC7A35T-1CPG236I
Manufacturer: AMD Xilinx Win Source Part Number: 1318015-XC7A35T-1CPG 236I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 240 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 238-CSBGA (10x10) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 238-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2192,XC7A35T-1CP G236I-ND Base Product Number: XC7A35 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318015-XC7A35T-1CPG236I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 240
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2192,XC7A35T-1CPG236I-ND
Base Product Number: XC7A35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2192-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2192-ND
FPGAs (Field Programmable Gate Array) 122-2192-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-1CPG236I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-1CPG236I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-1CPG236I
IC FPGA 106 I/O 238CSBGA

IC FPGA 106 I/O 238CSBGA

Supplier's Site
Fpga, Artix-7, 100 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx - 47AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 100 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx
47AC6458
Fpga, Artix-7, 100 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx 47AC6458
FPGA, ARTIX-7, 100 I/O, CSBGA-236; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 100 I/O, CSBGA-236; No. of Logic Blocks:5200; No. of Macrocells:33280; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:236Pins; No. of Speed Grades:1; Total RAM Bits:1800Kbit; No. of I/O s:100I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A35T-1CPG236I
FPGA - Field Programmable Gate Array XC7A35T-1CPG236I
FPGA - Field Programmable Gate Array XC7A35T-1CPG236I

FPGA - Field Programmable Gate Array XC7A35T-1CPG236I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318015-XC7A35T-1CPG236I 122-2192-ND XC7A35T-1CPG236I 47AC6458 XC7A35T-1CPG236I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 100 I/o, Csbga-236; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 33280 5200
Package Type Other; 238-LFBGA, CSPBGA Other; 238-LFBGA, CSPBGA PBGA Other; CSBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details