Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A25T-2CSG325I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323267-XC7A25T-2CSG 325I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: XC7A25T-2CSG325I-ND, 122-2153 Base Product Number: XC7A25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1323267-XC7A25T-2CSG 325I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: XC7A25T-2CSG325I-ND, 122-2153 Base Product Number: XC7A25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323267-XC7A25T-2CSG325I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323267-XC7A25T-2CSG325I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323267-XC7A25T-2CSG325I
Manufacturer: AMD Xilinx Win Source Part Number: 1323267-XC7A25T-2CSG 325I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 324-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: XC7A25T-2CSG325I-ND, 122-2153 Base Product Number: XC7A25 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323267-XC7A25T-2CSG325I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 150
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 324-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: XC7A25T-2CSG325I-ND,122-2153
Base Product Number: XC7A25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2153-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2153-ND
FPGAs (Field Programmable Gate Array) 122-2153-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A25T-2CSG325I
FPGA - Field Programmable Gate Array XC7A25T-2CSG325I
FPGA - Field Programmable Gate Array XC7A25T-2CSG325I

FPGA - Field Programmable Gate Array XC7A25T-2CSG325I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A25T-2CSG325I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A25T-2CSG325I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A25T-2CSG325I
IC FPGA 150 I/O 324CSBGA

IC FPGA 150 I/O 324CSBGA

Supplier's Site
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx - 07AH4902 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx
07AH4902
Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx 07AH4902
FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:2; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 150 I/O, CSBGA-325; No. of Logic Blocks:3650; No. of Macrocells:23360; FPGA Family:Artix-7; Logic Case Style:CSBGA; No. of Pins:325Pins; No. of Speed Grades:2; Total RAM Bits:1620Kbit; No. of I/O s:150I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323267-XC7A25T-2CSG325I 122-2153-ND XC7A25T-2CSG325I XC7A25T-2CSG325I 07AH4902
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 150 I/o, Csbga-325; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 23360 3650
Package Type Other; 324-LFBGA, CSPBGA Other; 324-LFBGA, CSPBGA PBGA Other; CSBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Unlock Full Specs
to access all available technical data