Artix-7 Field Programmable Gate Array (FPGA) IC 112 1658880 23360 238-LFBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1323333-XC7A25T-1CPG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 112
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 238-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: XC7A25
RoHS Status: ROHS3 Compliant
IC FPGA 112 I/O 238CSBGA
FPGA - Field Programmable Gate Array
FPGA, ARTIX-7, 112 I/O, CSBGA-238; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC7A25T-1CPG238C-ND | 1323333-XC7A25T-1CPG238C | XC7A25T-1CPG238C | XC7A25T-1CPG238C | 17AH9546 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 112 I/o, Csbga-238; Svhc Amd Xilinx |
| Package Type | Other; 238-LFBGA, CSPBGA | Other; 238-LFBGA, CSPBGA | PBGA |