Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA
IC FPGA 400 I/O 676FCBGA
FPGA - Field Programmable Gate Array XC7A200T-L1FBG676I
FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:-; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; Clock RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | 122-1934-ND | XC7A200T-L1FBG676I | XC7A200T-L1FBG676I | 07AH4899 |
Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx |
Package Type | Other; 676-BBGA, FCBGA | Other; FCBGA | ||
Pins | 676 | 676 | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
Supply Voltage | Other |