Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A200T-3FFG1156E

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1858-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1858-ND
FPGAs (Field Programmable Gate Array) 122-1858-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FFG1156E - 735897-XC7A200T-3FFG1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FFG1156E
735897-XC7A200T-3FFG1156E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FFG1156E 735897-XC7A200T-3FFG1156E
Manufacturer: Xilinx Inc. Win Source Part Number: 735897-XC7A200T-3FFG 1156E Series: Artix-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 1156-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 500 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FCBGA (35x35) Alternative Parts (Cross-Reference): LFE3-95EA-8LFN1156I; LFE3-95EA-8FN1156I; LFE3-95EA-9FN1156C; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 735897-XC7A200T-3FFG1156E
Series: Artix-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 1156-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 500
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Family Name: XC7A200T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FCBGA (35x35)
Alternative Parts (Cross-Reference): LFE3-95EA-8LFN1156I; LFE3-95EA-8FN1156I; LFE3-95EA-9FN1156C;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 47AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
47AC6454
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 47AC6454
FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:3; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; ClockRoHS Compliant: Yes

FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:3; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; ClockRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FFG1156E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-3FFG1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-3FFG1156E
IC FPGA 500 I/O 1156FCBGA

IC FPGA 500 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-3FFG1156E
FPGA - Field Programmable Gate Array XC7A200T-3FFG1156E
FPGA - Field Programmable Gate Array XC7A200T-3FFG1156E

FPGA - Field Programmable Gate Array XC7A200T-3FFG1156E

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1858-ND 735897-XC7A200T-3FFG1156E 47AC6454 XC7A200T-3FFG1156E XC7A200T-3FFG1156E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FFG1156E Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 215360 33650
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details