Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E XC7A200T-3FBG676E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845016-XC7A200T-3FBG 676E Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 400 13455360 215360 Package: Tray Number of I/O: 400 Family Name: XC7A200 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845016-XC7A200T-3FBG 676E Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 400 13455360 215360 Package: Tray Number of I/O: 400 Family Name: XC7A200 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E - 845016-XC7A200T-3FBG676E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E
845016-XC7A200T-3FBG676E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E 845016-XC7A200T-3FBG676E
Manufacturer: Xilinx Inc. Win Source Part Number: 845016-XC7A200T-3FBG 676E Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 400 13455360 215360 Package: Tray Number of I/O: 400 Family Name: XC7A200 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 845016-XC7A200T-3FBG676E
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 400 13455360 215360
Package: Tray
Number of I/O: 400
Family Name: XC7A200
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1859-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1859-ND
FPGAs (Field Programmable Gate Array) 122-1859-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-3FBG676E
FPGA - Field Programmable Gate Array XC7A200T-3FBG676E
FPGA - Field Programmable Gate Array XC7A200T-3FBG676E

FPGA - Field Programmable Gate Array XC7A200T-3FBG676E

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-3FBG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-3FBG676E
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6453
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6453
FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 845016-XC7A200T-3FBG676E 122-1859-ND XC7A200T-3FBG676E XC7A200T-3FBG676E 47AC6453
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG676E FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Pins 676 676
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details