Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I XC7A200T-2SBG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 807862-XC7A200T-2SBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A200T
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 807862-XC7A200T-2SBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A200T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I - 807862-XC7A200T-2SBG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I
807862-XC7A200T-2SBG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I 807862-XC7A200T-2SBG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 807862-XC7A200T-2SBG 484I Packaging: Tray Mounting Style: SMD Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC7A200T

Manufacturer: Xilinx Inc.
Win Source Part Number: 807862-XC7A200T-2SBG484I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Supplier Device Package: 484-FCBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC7A200T

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1861-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1861-ND
FPGAs (Field Programmable Gate Array) 122-1861-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-2SBG484I
FPGA - Field Programmable Gate Array XC7A200T-2SBG484I
FPGA - Field Programmable Gate Array XC7A200T-2SBG484I

FPGA - Field Programmable Gate Array XC7A200T-2SBG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-2SBG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-2SBG484I
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx - 47AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
47AC6450
Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx 47AC6450
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; Clock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 807862-XC7A200T-2SBG484I 122-1861-ND XC7A200T-2SBG484I XC7A200T-2SBG484I 47AC6450
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2SBG484I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 215360 33650
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Package Type Other; 484-FBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details