Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A200T-2FFG1156C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1863-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1863-ND
FPGAs (Field Programmable Gate Array) 122-1863-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FFG1156C - 214375-xc7a200t-2fFG1156c - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FFG1156C
214375-xc7a200t-2fFG1156c
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FFG1156C 214375-xc7a200t-2fFG1156c
Manufacturer: Xilinx Inc. Win Source Part Number: 214375-xc7a200t-2fFG 1156c Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): LFE3-95E-7FN1156I; LFE3-70E-7FN1156I; LFE3-95E-8FN1156I; LFE3-70E-7FN1156C ; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214375-xc7a200t-2fFG1156c
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Family Name: XC7A200T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1156-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): LFE3-95E-7FN1156I; LFE3-70E-7FN1156I; LFE3-95E-8FN1156I; LFE3-70E-7FN1156C ;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-2FFG1156C
IC FPGA 500 I/O 1156FCBGA

IC FPGA 500 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-2FFG1156C
FPGA - Field Programmable Gate Array XC7A200T-2FFG1156C
FPGA - Field Programmable Gate Array XC7A200T-2FFG1156C

FPGA - Field Programmable Gate Array XC7A200T-2FFG1156C

Buy Now Datasheet
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 32AC9800 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
32AC9800
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 32AC9800
FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; MSL:-RoHS Compliant: Yes

FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1863-ND 214375-xc7a200t-2fFG1156c XC7A200T-2FFG1156C XC7A200T-2FFG1156C 32AC9800
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FFG1156C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1156-BBGA, FCBGA Other; 1156-FCBGA (35x35) Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 215360 33650
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details