Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C XC7A200T-2FBG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728500-XC7A200T-2FBG 676C Mounting Style: SMD Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Alternative Parts (Cross-Reference): M2S090S-1FGG676I; M2S090S-1FG676I; M2GL060TS-1FG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: XC7A200T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 400 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728500-XC7A200T-2FBG 676C Mounting Style: SMD Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Alternative Parts (Cross-Reference): M2S090S-1FGG676I; M2S090S-1FG676I; M2GL060TS-1FG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: XC7A200T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 400 Supply Voltage (V): 0.95V ~ 1.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C - 728500-XC7A200T-2FBG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C
728500-XC7A200T-2FBG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C 728500-XC7A200T-2FBG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 728500-XC7A200T-2FBG 676C Mounting Style: SMD Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Family Name: XC7A200T Categories: Integrated Circuits Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Alternative Parts (Cross-Reference): M2S090S-1FGG676I; M2S090S-1FG676I; M2GL060TS-1FG676; Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: XC7A200T Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 400 Supply Voltage (V): 0.95V ~ 1.05V

Manufacturer: Xilinx Inc.
Win Source Part Number: 728500-XC7A200T-2FBG676C
Mounting Style: SMD
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Family Name: XC7A200T
Categories: Integrated Circuits
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 676-BBGA, FCBGA
Alternative Parts (Cross-Reference): M2S090S-1FGG676I; M2S090S-1FG676I; M2GL060TS-1FG676;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: XC7A200T
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 400
Supply Voltage (V): 0.95V ~ 1.05V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1865-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1865-ND
FPGAs (Field Programmable Gate Array) 122-1865-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-2FBG676C
FPGA - Field Programmable Gate Array XC7A200T-2FBG676C
FPGA - Field Programmable Gate Array XC7A200T-2FBG676C

FPGA - Field Programmable Gate Array XC7A200T-2FBG676C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-2FBG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-2FBG676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 32AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
32AC9798
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 32AC9798
FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; MSL:- RoHS Compliant: Yes

FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 728500-XC7A200T-2FBG676C 122-1865-ND XC7A200T-2FBG676C XC7A200T-2FBG676C 32AC9798
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 215360 33650
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details