Manufacturer: Xilinx Inc.
Win Source Part Number: 084462-XC7A200T-2FBG
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Family Name: XC7A200T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FCBGA (23x23)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): A3P1000L-1FG484YI; M1A3P1000L-1FGG484YI
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes
IC FPGA 285 I/O 484FCBGA
FPGA - Field Programmable Gate Array XC7A200T-2FBG484I
FCBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084462-XC7A200T-2FBG484I | 122-1866-ND | 32AC9797 | XC7A200T-2FBG484I | XC7A200T-2FBG484I | XC7A200T-2FBG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG484I | FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) |
| Logic Cells / Logic Blocks | 215360 | 33650 | ||||
| Package Type | Other; 484-FCBGA (23x23) | Other; 484-BBGA, FCBGA | Other; FCBGA | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other |