Manufacturer: Xilinx Inc.
Win Source Part Number: 843860-XC7A200T-2FBG
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA
FPGA - Field Programmable Gate Array XC7A200T-2FBG484C
IC FPGA 285 I/O 484FCBGA
FCBGA-484 Programmable Logic Device (CPLDs/FPGAs) ROHS
FPGA, ARTIX-7, 285 I/O, FCBGA-484; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:13140Kbit; No. of I/O s:285I/O s; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 843860-XC7A200T-2FBG484C | 122-2080-ND | XC7A200T-2FBG484C | XC7A200T-2FBG484C | XC7A200T-2FBG484C | 32AC9796 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-2FBG484C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Fpga, Artix-7, 285 I/o, Fcbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BBGA, FCBGA | Other; FCBGA | ||||
| Pins | 484 | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other |