Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A200T-1SB484I

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA
Request a Quote Datasheet
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7A200T-1SB484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A200T-1SB484I-ND
FPGAs (Field Programmable Gate Array) XC7A200T-1SB484I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-FBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318036-XC7A200T-1SB484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318036-XC7A200T-1SB484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318036-XC7A200T-1SB484I
Manufacturer: AMD Xilinx Win Source Part Number: 1318036-XC7A200T-1SB 484I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 484-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 484-FBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A200 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318036-XC7A200T-1SB484I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FCBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-FBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A200
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1SB484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-1SB484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-1SB484I
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-1SB484I
FPGA - Field Programmable Gate Array XC7A200T-1SB484I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7A200T-1SB484I-ND 1318036-XC7A200T-1SB484I XC7A200T-1SB484I XC7A200T-1SB484I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA, FCBGA Other; 484-FBGA, FCBGA
Unlock Full Specs
to access all available technical data