Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7A200T-1FFG1156C

Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote
Description
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Artix-7 FPGA, part number 32AC9794, features 500 I/O pins and is housed in a FCBGA-1156 package. It includes 33,650 logic blocks and 215,360 macrocells, making it suitable for a variety of applications requiring significant processing power. The device operates predominantly at a core voltage of 1.0V, with options for lower voltage operation in specific speed grades, which can help reduce power consumption. The FPGA supports multiple temperature ranges, including commercial, industrial, and military specifications, ensuring versatility for different environmental conditions. Additionally, it offers a total RAM capacity of 13,140 Kbits, which is beneficial for applications that require substantial memory resources. This product is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Artix-7 FPGA, part number 32AC9794, features 500 I/O pins and is housed in a FCBGA-1156 package. It includes 33,650 logic blocks and 215,360 macrocells, making it suitable for a variety of applications requiring significant processing power. The device operates predominantly at a core voltage of 1.0V, with options for lower voltage operation in specific speed grades, which can help reduce power consumption. The FPGA supports multiple temperature ranges, including commercial, industrial, and military specifications, ensuring versatility for different environmental conditions. Additionally, it offers a total RAM capacity of 13,140 Kbits, which is beneficial for applications that require substantial memory resources. This product is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1868-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1868-ND
FPGAs (Field Programmable Gate Array) 122-1868-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FFG1156C - 851281-XC7A200T-1FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FFG1156C
851281-XC7A200T-1FFG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FFG1156C 851281-XC7A200T-1FFG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 851281-XC7A200T-1FFG 1156C Series: Artix-7 Features: series Field Programmable Gate Array (FPGA) IC 500 13455360 215360 Package: Tray Number of I/O: 500 Family Name: XC7A200 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 851281-XC7A200T-1FFG1156C
Series: Artix-7
Features: series Field Programmable Gate Array (FPGA) IC 500 13455360 215360
Package: Tray
Number of I/O: 500
Family Name: XC7A200
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx - 32AC9794 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx
32AC9794
Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx 32AC9794
FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; MSL:-RoHS Compliant: Yes

FPGA, ARTIX-7, 500 I/O, FCBGA-1156; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:1156Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:500I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FFG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-1FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-1FFG1156C
IC FPGA 500 I/O 1156FCBGA

IC FPGA 500 I/O 1156FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-1FFG1156C
FPGA - Field Programmable Gate Array XC7A200T-1FFG1156C
FPGA - Field Programmable Gate Array XC7A200T-1FFG1156C

FPGA - Field Programmable Gate Array XC7A200T-1FFG1156C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1868-ND 851281-XC7A200T-1FFG1156C 32AC9794 XC7A200T-1FFG1156C XC7A200T-1FFG1156C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FFG1156C Fpga, Artix-7, 500 I/o, Fcbga-1156; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1156-BBGA, FCBGA Other; FCBGA
Pins 1156 1156
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33650
Unlock Full Specs
to access all available technical data