Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I XC7A200T-1FF1156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 104837-XC7A200T-1FF1 156I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 104837-XC7A200T-1FF1 156I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I - 104837-XC7A200T-1FF1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I
104837-XC7A200T-1FF1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I 104837-XC7A200T-1FF1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 104837-XC7A200T-1FF1 156I Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1156-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 104837-XC7A200T-1FF1156I
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1156-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A200T-1FF1156I-ND
FPGAs (Field Programmable Gate Array) XC7A200T-1FF1156I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 500 13455360 215360 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-1FF1156I
FPGA - Field Programmable Gate Array XC7A200T-1FF1156I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-1FF1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-1FF1156I
IC FPGA 500 I/O 1156FCBGA

IC FPGA 500 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 104837-XC7A200T-1FF1156I XC7A200T-1FF1156I-ND XC7A200T-1FF1156I XC7A200T-1FF1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FF1156I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 215360
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details