Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C XC7A200T-1FBG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214374-XC7A200T-1FBG 676C Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214374-XC7A200T-1FBG 676C Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C - 214374-XC7A200T-1FBG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C
214374-XC7A200T-1FBG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C 214374-XC7A200T-1FBG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214374-XC7A200T-1FBG 676C Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214374-XC7A200T-1FBG676C
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1869-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1869-ND
FPGAs (Field Programmable Gate Array) 122-1869-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-1FBG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-1FBG676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx - 47AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx
47AC6443
Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx 47AC6443
FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; Clock RoHS Compliant: Yes

FPGA, ARTIX-7, 400 I/O, FCBGA-676; No. of Logic Blocks:33650; No. of Macrocells:215360; FPGA Family:Artix-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:13140Kbit; No. of I/O s:400I/O s; Clock RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A200T-1FBG676C
FPGA - Field Programmable Gate Array XC7A200T-1FBG676C
FPGA - Field Programmable Gate Array XC7A200T-1FBG676C

FPGA - Field Programmable Gate Array XC7A200T-1FBG676C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214374-XC7A200T-1FBG676C 122-1869-ND XC7A200T-1FBG676C 47AC6443 XC7A200T-1FBG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-1FBG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Artix-7, 400 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 215360 33650
Package Type Other; 676-FCBGA (27x27) Other; 676-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details