Manufacturer: AMD Xilinx
Win Source Part Number: 1323339-XC7A200T-1FB
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 74
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A200
RoHS Status: RoHS non-compliant
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA
IC FPGA 285 I/O 484FCBGA
FPGA, ARTIX-7, MMCM/PLL, 464MHZ ROHS COMPLIANT: NO
FPGA - Field Programmable Gate Array XC7A200T-1FB484I
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323339-XC7A200T-1FB484I | XC7A200T-1FB484I-ND | XC7A200T-1FB484I | 22AJ0740 | XC7A200T-1FB484I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Artix-7, Mmcm/pll, 464Mhz Rohs Compliant Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 215360 |