Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-L1FTG256I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318077-XC7A15T-L1FT G256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 1300 Number of Logic Elements/Cells: 16640 Total RAM Bits: 921600 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318077-XC7A15T-L1FT G256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 1300 Number of Logic Elements/Cells: 16640 Total RAM Bits: 921600 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318077-XC7A15T-L1FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318077-XC7A15T-L1FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318077-XC7A15T-L1FTG256I
Manufacturer: AMD Xilinx Win Source Part Number: 1318077-XC7A15T-L1FT G256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 170 Number of LABs/CLBs: 1300 Number of Logic Elements/Cells: 16640 Total RAM Bits: 921600 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC7A15 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318077-XC7A15T-L1FTG256I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 170
Number of LABs/CLBs: 1300
Number of Logic Elements/Cells: 16640
Total RAM Bits: 921600
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC7A15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A15T-L1FTG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7A15T-L1FTG256I-ND
FPGAs (Field Programmable Gate Array) XC7A15T-L1FTG256I-ND
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7A15T-L1FTG256I
FPGA - Field Programmable Gate Array XC7A15T-L1FTG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-L1FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-L1FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-L1FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318077-XC7A15T-L1FTG256I XC7A15T-L1FTG256I-ND XC7A15T-L1FTG256I XC7A15T-L1FTG256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 16640
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details